Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.61
|
250
in stock
|
Buy Now |
USB IC Type | USB Type-C and Power Delivery (PD) controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4.65V |
Supply Voltage Max | 25V |
Interface Case Style | VQFN |
No. of Pins | 24Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Controller |
TPS25740A USB Type-C™ Rev 1.2 and USB PD 2.0 Source Controller (5V/9V/15V) | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS25740ARGET?
Additional datasheets, footprints and schematics for TPS25740ARGET are listed on our Part Details page. You can also find images and similar parts to TPS25740ARGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS25740ARGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25740ARGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS25740ARGET fall under?
The TPS25740ARGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS25740ARGET when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25740ARGET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS25740ARGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS25740ARGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS25740ARGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS25740ARGET often in real-time on the comparison pages.
What if I can't find stock of TPS25740ARGET?
You can fill out our help required form which you can use to request a quote for TPS25740ARGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.