TPS2553DRVT Part Information
Details for TPS2553DRVT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.6440 |
250 | 0.6010 |
Stock Information
Details
Part Features
- 15-kV ESD Protection per IEC 61000-4-2 (With External Capacitance)
- 85-mu03a9 High-Side MOSFET (DBV Package)
- Adjustable Current Limit: 75 mA to 1700 mA (Typical)
- Backwards Compatible With TPS2550 and TPS2551
- Built-In Soft Start
- Constant-Current (TPS255x) and Latch-Off (TPS255x-1) Versions
- Fast Overcurrent Response - 2 u00b5s (Typical)
- Meets USB Current-Limiting Requirements
- Operating Range: 2.5 V to 6.5 V
- Reverse Input-Output Voltage Protection
- See the TI Switch Portfolio
- UL Listed u2013 File No. E169910 and NEMKO IEC60950-1-am1 ed2.0
- Up to 1.5-A Maximum Load Current
- u00b16% Current-Limit Accuracy at 1.7 A (Typical)
Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 6.5V |
Current Limit | 1.5A |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | SON |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2553 |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1.2A |
Power Dissipation Pd | 1.33W |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- POWER DISTRIBUTION SW, ADJ, SON-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SON; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2553DRVT?
Additional datasheets, footprints and schematics for TPS2553DRVT are listed in our Part Details tab. You can also find the TPS2553DRVT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2553DRVT in the Pricing & Inventory tab next to part details. You can view TPS2553DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2553DRVT fall under?
The TPS2553DRVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2553DRVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2553DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2553DRVT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2553DRVT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS2553DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2553DRVT often in real-time on the comparison pages.
What if I can't find stock of TPS2553DRVT?
You can fill out our help required form which you can use to request a quote for TPS2553DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.