Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Host Controller |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6.5V |
Interface Case Style | WQFN |
No. of Pins | 20Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive USB host charger with short-to-VBATT protection | Texas Instruments |
USB HOST CHARGER, AEC-Q100, WQFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPS254900AIRVCTQ1?
Additional datasheets, footprints and schematics for TPS254900AIRVCTQ1 are listed on our Part Details page. You can also find images and similar parts to TPS254900AIRVCTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS254900AIRVCTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS254900AIRVCTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS254900AIRVCTQ1 fall under?
The TPS254900AIRVCTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS254900AIRVCTQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS254900AIRVCTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS254900AIRVCTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS254900AIRVCTQ1 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS254900AIRVCTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS254900AIRVCTQ1 often in real-time on the comparison pages.
What if I can't find stock of TPS254900AIRVCTQ1?
You can fill out our help required form which you can use to request a quote for TPS254900AIRVCTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.