Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | USB Dedicated Charging Port Controller & Power Switch |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Package Type | MSOP PowerPAD |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB dedicated charging port controller and 2.2A power switch | Texas Instruments |
Usb Controller/ Pwr Switch, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2511DGNR?
Additional datasheets, footprints and schematics for TPS2511DGNR are listed on our Part Details page. You can also find images and similar parts to TPS2511DGNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2511DGNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2511DGNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2511DGNR fall under?
The TPS2511DGNR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS2511DGNR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2511DGNR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2511DGNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2511DGNR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2511DGNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2511DGNR often in real-time on the comparison pages.
What if I can't find stock of TPS2511DGNR?
You can fill out our help required form which you can use to request a quote for TPS2511DGNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.