Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Server Backplanes Storage Area Networks Medical Systems |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 16V |
Supply Voltage Range | 9V to 80V |
9-V to 80-V hot swap controller with power limiting, latch off and analog current monitor | Texas Instruments |
Hot Swap Controller, TPS2492PW | RS |
Ic, Hot Swap, Cntrl, Hv, 14Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2492PW .?
Additional datasheets, footprints and schematics for TPS2492PW . are listed on our Part Details page. You can also find images and similar parts to TPS2492PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2492PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2492PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2492PW . fall under?
The TPS2492PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2492PW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2492PW . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2492PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2492PW . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2492PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2492PW . often in real-time on the comparison pages.
What if I can't find stock of TPS2492PW .?
You can fill out our help required form which you can use to request a quote for TPS2492PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.