Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Controller Applications | Server Backplane Storage Area Networks Medical Systems Plug In Modules Base Stations |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
9-V to 80-V hot swap controller with power limiting and latch off | Texas Instruments |
Hot-Swap Controller, 80V, Vssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2490DGSR?
Additional datasheets, footprints and schematics for TPS2490DGSR are listed on our Part Details page. You can also find images and similar parts to TPS2490DGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2490DGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2490DGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2490DGSR fall under?
The TPS2490DGSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2490DGSR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2490DGSR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2490DGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2490DGSR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2490DGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2490DGSR often in real-time on the comparison pages.
What if I can't find stock of TPS2490DGSR?
You can fill out our help required form which you can use to request a quote for TPS2490DGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.