Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.16
|
24,708
in stock
|
Buy Now |
Input Voltage | 57V |
---|---|
Output Current | 2mA |
UVLO | 5V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2377 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 515mA |
Output Voltage | 400mV |
Supply Current | 350mA |
Termination Type | Surface Mount Device |
Class 3 PoE PD with legacy UVLO threshold & latch protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2377D?
Additional datasheets, footprints and schematics for TPS2377D are listed on our Part Details page. You can also find images and similar parts to TPS2377D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2377D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2377D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2377D fall under?
The TPS2377D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2377D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2377D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2377D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2377D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2377D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2377D often in real-time on the comparison pages.
What if I can't find stock of TPS2377D?
You can fill out our help required form which you can use to request a quote for TPS2377D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.