Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.57
|
9,315
in stock
|
Buy Now |
Input Voltage | - |
---|---|
Output Current | 2.2A |
UVLO | - |
Controller IC Case Style | VQFN |
No. of Pins | 20Pins |
Duty Cycle (%) | 26.1% |
Frequency | - |
Operating Temperature Min | 8°C |
Operating Temperature Max | 57°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IEEE 802.3bt PoE high-power PD interface with automatic MPS & autoclass | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2372-4RGWT?
Additional datasheets, footprints and schematics for TPS2372-4RGWT are listed on our Part Details page. You can also find images and similar parts to TPS2372-4RGWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2372-4RGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2372-4RGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2372-4RGWT fall under?
The TPS2372-4RGWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2372-4RGWT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2372-4RGWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2372-4RGWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2372-4RGWT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS2372-4RGWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2372-4RGWT often in real-time on the comparison pages.
What if I can't find stock of TPS2372-4RGWT?
You can fill out our help required form which you can use to request a quote for TPS2372-4RGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.