Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 0.11ohm |
Supply Voltage Range | 2.8V to 5.5V |
Analogue Multiplexer Case | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.8-V to 5.5-V, 84-m&Omega | Texas Instruments |
Power Multiplexer, 2:1, Son-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2113ADRBT?
Additional datasheets, footprints and schematics for TPS2113ADRBT are listed on our Part Details page. You can also find images and similar parts to TPS2113ADRBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2113ADRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2113ADRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2113ADRBT fall under?
The TPS2113ADRBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TPS2113ADRBT when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2113ADRBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2113ADRBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2113ADRBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2113ADRBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2113ADRBT often in real-time on the comparison pages.
What if I can't find stock of TPS2113ADRBT?
You can fill out our help required form which you can use to request a quote for TPS2113ADRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.