TPS2112APWR . Part Information
Details for TPS2112APWR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.5700 |
10 | 1.9200 |
50 | 1.7800 |
100 | 1.6400 |
250 | 1.5400 |
Stock Information
Details
Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 5.5V |
Current Limit | 750mA |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | TSSOP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.12ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2112APWR .?
Additional datasheets, footprints and schematics for TPS2112APWR . are listed in our Part Details tab. You can also find the TPS2112APWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2112APWR . in the Pricing & Inventory tab next to part details. You can view TPS2112APWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2112APWR . fall under?
The TPS2112APWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2112APWR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2112APWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2112APWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2112APWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS2112APWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2112APWR . often in real-time on the comparison pages.
What if I can't find stock of TPS2112APWR .?
You can fill out our help required form which you can use to request a quote for TPS2112APWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.