Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 750mA |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | TSSOP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
On State Resistance Max | 120mohm |
2.8-V to 5.5-V, 120-m&Omega | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS2110PW?
Additional datasheets, footprints and schematics for TPS2110PW are listed on our Part Details page. You can also find images and similar parts to TPS2110PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2110PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2110PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2110PW fall under?
The TPS2110PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2110PW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2110PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2110PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2110PW have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS2110PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2110PW often in real-time on the comparison pages.
What if I can't find stock of TPS2110PW?
You can fill out our help required form which you can use to request a quote for TPS2110PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.