Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 500mA |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 2Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2091 |
Operating Temperature Range | 0°C to +85°C |
Output Current Max | 250mA |
Power Dissipation Pd | 725mW |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS2091D.?
Additional datasheets, footprints and schematics for TPS2091D. are listed on our Part Details page. You can also find images and similar parts to TPS2091D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2091D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2091D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2091D. fall under?
The TPS2091D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2091D. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2091D. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2091D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2091D. have stock available?
There is no stock from authorised distributors for TPS2091D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2091D. often in real-time on the comparison pages.
What if I can't find stock of TPS2091D.?
You can fill out our help required form which you can use to request a quote for TPS2091D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.