Power Load Switch Type | High Side |
---|---|
Input Voltage | 5V |
Current Limit | 1.61A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | MSOP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2066 |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
2-ch, 1A loading, 4.5-5.5V, 70mΩ USB power switch, active-high, output discharge, reverse blocking | Texas Instruments |
Dual-Channel,Crnt- L td,Pwr-Dist Switch | Mouser Electronics |
Switch, Dual, Active High, 1A, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2066CDGN .?
Additional datasheets, footprints and schematics for TPS2066CDGN . are listed on our Part Details page. You can also find images and similar parts to TPS2066CDGN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2066CDGN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2066CDGN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2066CDGN . fall under?
The TPS2066CDGN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2066CDGN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2066CDGN . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2066CDGN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2066CDGN . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TPS2066CDGN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2066CDGN . often in real-time on the comparison pages.
What if I can't find stock of TPS2066CDGN .?
You can fill out our help required form which you can use to request a quote for TPS2066CDGN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.