TPS2055AD Part Information
Details for TPS2055AD by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Specifications
Power Load Switch Type | High Side |
Input Voltage | 5.5V |
Current Limit | 500mA |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS2055AD?
Additional datasheets, footprints and schematics for TPS2055AD are listed in our Part Details tab. You can also find the TPS2055AD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2055AD in the Pricing & Inventory tab next to part details. You can view TPS2055AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2055AD fall under?
The TPS2055AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2055AD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2055AD you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2055AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS2055AD have stock available?
There is no stock from authorised distributors for TPS2055AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2055AD often in real-time on the comparison pages.
What if I can't find stock of TPS2055AD?
You can fill out our help required form which you can use to request a quote for TPS2055AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.