Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
3,850
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
1,996,848
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
6,766
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,766
in stock
|
Buy Now | |
element14
from US$0.26
|
6,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,781
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.04
|
1,110
in stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1A |
On State Resistance | 0.095ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.5A loading, 2.7-5.5V, 70mΩ USB power switch, active-high | Texas Instruments |
Switch, Current Ltd, 1A, 5Sot23 | Newark Electronics |
SWITCH, CURRENT LTD, 1A, 5SOT23 | Farnell |
TPS2051BDBVR, USB Power switch | RS |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS2051BDBVR?
Additional datasheets, footprints and schematics for TPS2051BDBVR are listed on our Part Details page. You can also find images and similar parts to TPS2051BDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2051BDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2051BDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2051BDBVR fall under?
The TPS2051BDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2051BDBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2051BDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2051BDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2051BDBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for TPS2051BDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2051BDBVR often in real-time on the comparison pages.
What if I can't find stock of TPS2051BDBVR?
You can fill out our help required form which you can use to request a quote for TPS2051BDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.