Status: | Unknown |
---|---|
Series: | TPS2000B Series |
RoHS: | Unknown |
Product Range | TPS2000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One 200MHz TPP0201 Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Input Voltage | 300V |
Scope Type | Bench |
OSCILLOSCOPE, 4CH, 100MHZ, 1GSPS | Farnell |
Oscilloscope, 4-Chan, 100Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2014B?
Additional datasheets, footprints and schematics for TPS2014B are listed on our Part Details page. You can also find images and similar parts to TPS2014B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2014B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2014B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2014B fall under?
The TPS2014B is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to TPS2014B when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2014B you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2014B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2014B have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for TPS2014B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2014B often in real-time on the comparison pages.
What if I can't find stock of TPS2014B?
You can fill out our help required form which you can use to request a quote for TPS2014B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.