Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Active |
---|---|
Bandwidth | 4GHz |
Input Voltage Max | 60V |
Test Probe Attenuation | 1.25 |
For Use With | TEKTRONIX 6 series MSO 5 series MSO MSO/DPO3000 MDO/DPO4000 MSO/DPO5000 DPO7000 & DPO70000 OSC |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Active Power Rail Probe, Dc To 4Ghz, Osc | Newark Electronics |
Tektronix TPR4000 4 GHz Single-Ended TekVPI Power-Rail Probe inc TPR4KIT Acc Kit | Rapid Electronics |
ACTIVE POWER RAIL PROBE, DC TO 4GHZ, OSC | element14 |
Where can I find additional details, specifications and documents for a TPR4000?
Additional datasheets, footprints and schematics for TPR4000 are listed on our Part Details page. You can also find images and similar parts to TPR4000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPR4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPR4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPR4000 fall under?
The TPR4000 is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to TPR4000 when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPR4000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPR4000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPR4000 have stock available?
Authorised distributors including TestEquity, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for TPR4000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPR4000 often in real-time on the comparison pages.
What if I can't find stock of TPR4000?
You can fill out our help required form which you can use to request a quote for TPR4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.