Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$169.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$179.15
|
6
in stock
|
Buy Now | |
Sager
from US$169.67
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$169.86
|
53
in stock
|
Buy Now | |
element14
from US$218.89
|
53
in stock
|
Buy Now | |
Farnell
from US$170.81
|
53
in stock
|
Buy Now | |
TRC Electronics
from US$193.46
|
2
in stock
|
Buy Now | |
RS Americas
from US$212.83
|
-
|
Buy Now | |
Buerklin
from US$190.98
|
-
|
Buy Now | |
Distrelec
from US$212.80
|
-
|
Buy Now |
450W, 40.1mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 9400mA |
Efficiency | 94% |
Package Style | 5" x 3", Open frame, Chassis Mount, none |
Length | 127mm |
Width | 76.2mm |
Weight | 462gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Power Supply, Ac-Dc, 9.4V, 48A | Newark Electronics |
POWER SUPPLY, AC-DC, 9.4V, 48A | element14 |
Power Supply Switch Mode 48V 450W | RS |
48Vdc Medical Power Supply 2xMOPP, BF Rated 3x5" Open Frame | TRC Electronics |
AC-DC Power Supply, Medical 450W, 48V @ 9.4A, 85-264V, TPP 450A Series | TRACO Power TPP 450-148A-M | RS Americas |
Open-Frame-Schaltnetzteil, 48 VDC, 9.4 A, 450 W, TPP 450-148A-M | Buerklin |
Traco Power Switched-Mode Power Supply 450W 48V 6.65A | Distrelec |
Where can I find additional details, specifications and documents for a TPP 450-148A-M?
Additional datasheets, footprints and schematics for TPP 450-148A-M are listed on our Part Details page. You can also find images and similar parts to TPP 450-148A-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 450-148A-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 450-148A-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 450-148A-M fall under?
The TPP 450-148A-M is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 450-148A-M when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 450-148A-M you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 450-148A-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 450-148A-M have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPP 450-148A-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 450-148A-M often in real-time on the comparison pages.
What if I can't find stock of TPP 450-148A-M?
You can fill out our help required form which you can use to request a quote for TPP 450-148A-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.