Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.99
|
5
in stock
|
Buy Now | |
Sager
from US$30.35
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.61
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$34.18
|
2
in stock
|
Buy Now | |
Conrad
from US$50.33
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$29.24
|
-
|
Buy Now | |
RS Americas
from US$38.59
|
-
|
Buy Now | |
element14
from US$40.04
|
-
|
Buy Now | |
Buerklin
from US$33.59
|
-
|
Buy Now | |
Distrelec
from US$37.41
|
-
|
Buy Now | |
Farnell
from US$30.05
|
-
|
Buy Now |
30W, 27.9mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Efficiency | 90% |
Package Style | Open frame, none |
Length | 69.7mm |
Width | 34.6mm |
Weight | 58gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Power Supply Switch Mode 24V 30W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
24Vdc 1.25A Power Supply Medical & | TRC Electronics |
30 Watt power supply for medical applications in open frame housing (soldering pins) | Conrad |
Power Supply, Ac-Dc, 24V, 1.25A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 30W,24V, 1250 mA, 85-264V In, TPP 30A-D Series | TRACO Power TPP 30-124A-D | RS Americas |
POWER SUPPLY, AC-DC, 24V, 1.25A | element14 |
Open-Frame-Schaltnetzteil, 24 VDC, 1.25 A, 30 W, TPP 30-124A-D | Buerklin |
Traco Power Switched-Mode Power Supply 30W 3.3V 1.25A | Distrelec |
Where can I find additional details, specifications and documents for a TPP 30-124A-D?
Additional datasheets, footprints and schematics for TPP 30-124A-D are listed on our Part Details page. You can also find images and similar parts to TPP 30-124A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 30-124A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 30-124A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 30-124A-D fall under?
The TPP 30-124A-D is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 30-124A-D when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 30-124A-D you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 30-124A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 30-124A-D have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, TRC Electronics and Conrad have stock available or on a lead time for TPP 30-124A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 30-124A-D often in real-time on the comparison pages.
What if I can't find stock of TPP 30-124A-D?
You can fill out our help required form which you can use to request a quote for TPP 30-124A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.