Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.08
|
No stock
|
Buy Now | |
TRC Electronics
from US$41.58
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.89
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$35.62
|
-
|
Buy Now | |
RS Americas
from US$45.92
|
-
|
Buy Now | |
element14
from US$44.94
|
-
|
Buy Now | |
Buerklin
from US$40.87
|
-
|
Buy Now | |
Distrelec
from US$42.87
|
-
|
Buy Now | |
Sager
from US$36.47
|
-
|
Buy Now | |
Farnell
from US$35.86
|
-
|
Buy Now |
30W, 27.9mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 6000mA |
Efficiency | 87% |
Package Style | Open frame, none |
Length | 69.7mm |
Width | 34.6mm |
Weight | 58gg |
country of origin | TW |
ESD Sensitive | No |
5Vdc 6A Power Supply Medical & | TRC Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply Switch Mode 5V 30W | RS |
Power Supply, Ac-Dc, 5V, 6A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 30W,5V, 6 A85-264V In, TPP 30A-D Series | TRACO Power TPP 30-105A-D | RS Americas |
POWER SUPPLY, AC-DC, 5V, 6A | element14 |
Open-Frame-Schaltnetzteil, 5 VDC, 6 A, 30 W, TPP 30-105A-D | Buerklin |
Traco Power AC/DC Medical Power Supply 30W 5V 6A | Distrelec |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPP 30-105A-D?
Additional datasheets, footprints and schematics for TPP 30-105A-D are listed on our Part Details page. You can also find images and similar parts to TPP 30-105A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 30-105A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 30-105A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 30-105A-D fall under?
The TPP 30-105A-D is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 30-105A-D when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 30-105A-D you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 30-105A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 30-105A-D have stock available?
Authorised distributors including TRC Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for TPP 30-105A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 30-105A-D often in real-time on the comparison pages.
What if I can't find stock of TPP 30-105A-D?
You can fill out our help required form which you can use to request a quote for TPP 30-105A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.