Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.41
|
No stock
|
Buy Now | |
Conrad
from US$49.19
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$27.80
|
-
|
Buy Now | |
RS Americas
from US$36.62
|
-
|
Buy Now | |
element14
from US$37.94
|
-
|
Buy Now | |
TRC Electronics
from US$32.51
|
-
|
Buy Now | |
Buerklin
from US$31.82
|
-
|
Buy Now | |
Distrelec
from US$35.52
|
-
|
Buy Now | |
Sager
from US$28.52
|
-
|
Buy Now | |
Farnell
from US$32.18
|
-
|
Buy Now |
15W, 25.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 36 |
Output Current | 417mA |
Efficiency | 88% |
Package Style | Encapsulated |
Length | 42mm |
Width | 28.9mm |
Weight | 43gg |
country of origin | TW |
ESD Sensitive | No |
15 Watt power supply unit for medical applications in enclosed plastic housing (solder pins) | Conrad |
Power Supply Switch Mode 36V 15W | RS |
Power Supply, Ac-Dc, 36V, 0.417A | Newark Electronics |
Power Supply, AC-DC, Encapsulated,15W, 36V, 417 mA, 85-264V In, TPP 15-D Series | TRACO Power TPP 15-136-D | RS Americas |
POWER SUPPLY, AC-DC, 36V, 0.417A | element14 |
36Vdc 0.417A Power Supply Medical & | TRC Electronics |
Schaltnetzteil, 36 VDC, 417 mA, 15 W, TPP 15-136-D | Buerklin |
Traco Power AC/DC Medical Power Supply 15W 36V 417mA | Distrelec |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPP 15-136-D?
Additional datasheets, footprints and schematics for TPP 15-136-D are listed on our Part Details page. You can also find images and similar parts to TPP 15-136-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 15-136-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 15-136-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 15-136-D fall under?
The TPP 15-136-D is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 15-136-D when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 15-136-D you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 15-136-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 15-136-D have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TPP 15-136-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 15-136-D often in real-time on the comparison pages.
What if I can't find stock of TPP 15-136-D?
You can fill out our help required form which you can use to request a quote for TPP 15-136-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.