Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.81
|
No stock
|
Buy Now | |
Sager
from US$28.41
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$27.71
|
7
in stock
|
Buy Now | |
Conrad
from US$49.19
|
2
in stock
|
Buy Now | |
Distrelec
from US$33.30
|
2
in stock
|
Buy Now | |
RS Americas
from US$36.53
|
-
|
Buy Now | |
element14
from US$35.50
|
-
|
Buy Now | |
TRC Electronics
from US$32.39
|
-
|
Buy Now | |
Buerklin
from US$31.74
|
-
|
Buy Now | |
Farnell
from US$28.39
|
-
|
Buy Now |
15W, 24.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 3000mA |
Efficiency | 86% |
Package Style | Open frame, 1.0" x 2.6", none |
Length | 38.1mm |
Width | 25.4mm |
Weight | 16.5gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Power Supply, Ac-Dc, 5V, 3A | Newark Electronics |
15 Watt power supply unit for medical applications in open frame housing (soldering pins) | Conrad |
Traco Power AC/DC Medical Power Supply 15W 5V 3A | Distrelec |
Power Supply Switch Mode 5V 15W | RS |
Power Supply, AC-DC, Open Frame, 15W,5V, 3000 mA, 85-264V In, TPP 15A-D Series | TRACO Power TPP 15-105A-D | RS Americas |
POWER SUPPLY, AC-DC, 5V, 3A | element14 |
5Vdc 3A Power Supply Medical & | TRC Electronics |
Open-Frame-Schaltnetzteil, 5 VDC, 3 A, 15 W, TPP 15-105A-D | Buerklin |
Where can I find additional details, specifications and documents for a TPP 15-105A-D?
Additional datasheets, footprints and schematics for TPP 15-105A-D are listed on our Part Details page. You can also find images and similar parts to TPP 15-105A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 15-105A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 15-105A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 15-105A-D fall under?
The TPP 15-105A-D is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 15-105A-D when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 15-105A-D you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 15-105A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 15-105A-D have stock available?
Authorised distributors including Sager, Newark Electronics, Conrad, Distrelec and RS have stock available or on a lead time for TPP 15-105A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 15-105A-D often in real-time on the comparison pages.
What if I can't find stock of TPP 15-105A-D?
You can fill out our help required form which you can use to request a quote for TPP 15-105A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.