Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.09
|
No stock
|
Buy Now | |
Sager
from US$67.97
|
13
in stock
|
Buy Now | |
RS Americas
from US$86.00
|
5
in stock
|
Buy Now | |
Conrad
from US$107.09
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$74.71
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$66.39
|
1
in stock
|
Buy Now | |
element14
from US$83.25
|
-
|
Buy Now | |
Buerklin
from US$76.20
|
-
|
Buy Now | |
Distrelec
from US$84.95
|
-
|
Buy Now | |
Farnell
from US$66.84
|
-
|
Buy Now |
150W, 32mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 12500mA |
Efficiency | 91% |
Package Style | Open frame, Chassis Mount, none |
Length | 101.6mm |
Width | 50.8mm |
Weight | 187gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
AC-DC Power Supply, Open, Medical, 150W, 12V@12.5A, 85-264V, TPP 150A-J Series | TRACO Power TPP 150-112A-J | RS Americas |
150 watt power supply for medical applications in 50.8 mm x 101.6 mm open frame housing | Conrad |
12Vdc 12.5A Power Supply Medical & | TRC Electronics |
Power Supply, Ac-Dc, 12V, 8.34A | Newark Electronics |
Power Supply Switch Mode 12V 30W | RS |
POWER SUPPLY, AC-DC, 12V, 8.34A | element14 |
Open-Frame-Schaltnetzteil, 12 VDC, 12.5 A, 150 W, TPP 150-112A-J | Buerklin |
Traco Power AC / DC Medical Power Supply, 150W, 12V, 8.34A | Distrelec |
Where can I find additional details, specifications and documents for a TPP 150-112A-J?
Additional datasheets, footprints and schematics for TPP 150-112A-J are listed on our Part Details page. You can also find images and similar parts to TPP 150-112A-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 150-112A-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 150-112A-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 150-112A-J fall under?
The TPP 150-112A-J is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 150-112A-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 150-112A-J you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 150-112A-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 150-112A-J have stock available?
Authorised distributors including Sager, RS Americas, Conrad, TRC Electronics and Newark Electronics have stock available or on a lead time for TPP 150-112A-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 150-112A-J often in real-time on the comparison pages.
What if I can't find stock of TPP 150-112A-J?
You can fill out our help required form which you can use to request a quote for TPP 150-112A-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.