Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$714.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$813.48
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$714.00
|
77
in stock
|
Buy Now | |
TestEquity
from US$813.48
|
24
in stock
|
Buy Now | |
Distrelec
from US$777.55
|
4
in stock
|
Buy Now | |
element14
from US$807.73
|
1
in stock
|
Buy Now | |
Farnell
from US$776.57
|
1
in stock
|
Buy Now | |
RS Americas
from US$714.00
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Tektronix MDO3000 MDO4000B MSO/DPO4000B & MSO/DPO5000B Series Oscilloscopes |
Product Range | - |
Test Probe Functions | Voltage |
Test Probe Type | Oscilloscope |
Probe, Oscilloscope, Voltage, 300V | Newark Electronics |
Passive probe 500 MHz 3.9PF | RS |
Tektronix Probe, 500MHz, 300V | Distrelec |
PROBE, PASSIVE/VOLTAGE, 500MHZ, 300V | element14 |
Passive Pribe, 500 Mhz, 10X, TekVPI | Tektronix TPP0500B | RS Americas |
Where can I find additional details, specifications and documents for a TPP0500B?
Additional datasheets, footprints and schematics for TPP0500B are listed on our Part Details page. You can also find images and similar parts to TPP0500B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP0500B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP0500B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP0500B fall under?
The TPP0500B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TPP0500B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP0500B you can contact the distributor directly for product support, shipping queries etc.
Is the TPP0500B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP0500B have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, Distrelec and element14 have stock available or on a lead time for TPP0500B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP0500B often in real-time on the comparison pages.
What if I can't find stock of TPP0500B?
You can fill out our help required form which you can use to request a quote for TPP0500B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.