Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 250MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Tektronix MDO3000 MDO4000B MSO/DPO4000B & MSO/DPO5000B Series Oscilloscopes |
Product Range | - |
Test Probe Functions | Voltage |
Test Probe Type | Oscilloscope |
Passive probe 250 MHz 3.9PF | RS |
Probe, Oscilloscope, Voltage, 300V | Newark Electronics |
PROBE, PASSIVE/VOLTAGE, 250MHZ, 300V | element14 |
Where can I find additional details, specifications and documents for a TPP0250?
Additional datasheets, footprints and schematics for TPP0250 are listed on our Part Details page. You can also find images and similar parts to TPP0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP0250 fall under?
The TPP0250 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TPP0250 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP0250 have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPP0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP0250 often in real-time on the comparison pages.
What if I can't find stock of TPP0250?
You can fill out our help required form which you can use to request a quote for TPP0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.