Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.13
|
21
in stock
|
Buy Now | |
element14
from US$105.00
|
110
in stock
|
Buy Now | |
Farnell
from US$104.83
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$93.00
|
43
in stock
|
Buy Now | |
TestEquity
from US$110.13
|
30
in stock
|
Buy Now | |
RS Americas
from US$93.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$104.96
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$110.13
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Tektronix 1Mohm 20pF Input BNC Oscilloscopes |
Product Range | - |
Test Probe Functions | Passive |
Test Probe Type | Point |
PROBE, PASSIVE, 300V, 200MHZ, 1.3M | element14 |
Oscilloscope Probe, Passive Voltage, 200Mhz | Newark Electronics |
200 MHz, 10X passive voltage probe | RS |
Passive Probe 10X 200 MHz Passive Voltage Probe Covered BNC, TPP Series | Tektronix TPP0201 | RS Americas |
Tektronix Probe, 200MHz, 300V | Distrelec |
Tektronix TPP0201 Oscilloscope Probe Scoop Proof 200 MHz 10:1 300V | Rapid Electronics |
Where can I find additional details, specifications and documents for a TPP0201?
Additional datasheets, footprints and schematics for TPP0201 are listed on our Part Details page. You can also find images and similar parts to TPP0201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP0201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP0201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP0201 fall under?
The TPP0201 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TPP0201 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP0201 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP0201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP0201 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TestEquity and RS have stock available or on a lead time for TPP0201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP0201 often in real-time on the comparison pages.
What if I can't find stock of TPP0201?
You can fill out our help required form which you can use to request a quote for TPP0201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.