Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.66
|
202
in stock
|
Buy Now | |
element14
from US$84.40
|
29
in stock
|
Buy Now | |
Farnell
from US$84.32
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$75.00
|
21
in stock
|
Buy Now | |
TestEquity
from US$88.66
|
16
in stock
|
Buy Now | |
RS Americas
from US$75.00
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$88.66
|
13
in stock
|
Buy Now | |
Distrelec
from US$84.49
|
6
in stock
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 100MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Tektronix 1Mohm 20pF Input BNC Oscilloscopes |
Product Range | - |
Accessory Type | Probe |
Test Probe Functions | Passive |
Test Probe Type | Oscilloscope |
Passive probe, 100MHz | RS |
PROBE, PASSIVE, 100MHZ, 300V, 1:10 | element14 |
PROBE, PASSIVE, 100MHZ, 300V, 1: 10 | Farnell |
Oscilloscope Probe, Passive Voltage, 100Mhz | Newark Electronics |
Passive Probe 10X 100 MHz Passive Voltage Probe Covered BNC, TPP Series | Tektronix TPP0101 | RS Americas |
Tektronix TPP0101 Oscilloscope Probe Scoop Proof 100 MHz 10:1 300V | Rapid Electronics |
Tektronix Probe, 100MHz, 300V | Distrelec |
Where can I find additional details, specifications and documents for a TPP0101?
Additional datasheets, footprints and schematics for TPP0101 are listed on our Part Details page. You can also find images and similar parts to TPP0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP0101 fall under?
The TPP0101 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TPP0101 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP0101 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP0101 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and TestEquity have stock available or on a lead time for TPP0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP0101 often in real-time on the comparison pages.
What if I can't find stock of TPP0101?
You can fill out our help required form which you can use to request a quote for TPP0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.