Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$228.52
Distributor | Stock | ||
---|---|---|---|
Buerklin
from US$228.52
|
-
|
Buy Now |
450W, 40.6mm | |
Input Voltage | 85-264VDC |
Output Voltage | 53 |
Output Current | 8550mA |
Efficiency | 94% |
Package Style | Chassis Mount, Enclosed Metal Case, Stainless Steel (Cover) |
Length | 148.2mm |
Width | 80mm |
Weight | 552gg |
country of origin | TW |
ESD Sensitive | No |
Schaltnetzteil, 53 VDC, 8.5 A, 450 W, TPP 450-153-M | Buerklin |
Where can I find additional details, specifications and documents for a TPP 450-153-M?
Additional datasheets, footprints and schematics for TPP 450-153-M are listed on our Part Details page. You can also find images and similar parts to TPP 450-153-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 450-153-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 450-153-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 450-153-M fall under?
The TPP 450-153-M is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 450-153-M when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 450-153-M you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 450-153-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 450-153-M have stock available?
Authorised distributors including Buerklin have stock available or on a lead time for TPP 450-153-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 450-153-M often in real-time on the comparison pages.
What if I can't find stock of TPP 450-153-M?
You can fill out our help required form which you can use to request a quote for TPP 450-153-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.