Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.88
|
No stock
|
Buy Now | |
TRC Electronics
from US$50.70
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.93
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$43.44
|
1
in stock
|
Buy Now | |
Distrelec
from US$52.28
|
1
in stock
|
Buy Now | |
RS Americas
from US$56.00
|
-
|
Buy Now | |
element14
from US$57.66
|
-
|
Buy Now | |
Buerklin
from US$49.77
|
-
|
Buy Now | |
Sager
from US$44.46
|
-
|
Buy Now | |
Farnell
from US$43.63
|
-
|
Buy Now |
30W, 25.4mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Efficiency | 90% |
Package Style | Encapsulated, Chassis Mount |
Length | 100mm |
Width | 38.1mm |
Weight | 119gg |
country of origin | TW |
ESD Sensitive | No |
24Vdc 1.25A Power Supply Medical & | TRC Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, , 24V, 1.25A | Newark Electronics |
Traco Power AC / DC Medical Power Supply, 30W, 24V, 1.25A | Distrelec |
Power Supply Switch Mode 24V 30W | RS |
Power Supply, AC-DC, Encapsulated, 30W, 24V, 1.25A, 85-264V In, TPP 30-J Series | TRACO Power TPP 30-124-J | RS Americas |
POWER SUPPLY, AC-DC, 24V, 1.25A | element14 |
Schaltnetzteil, 24 VDC, 1.25 A, 30 W, TPP 30-124-J | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPP 30-124-J?
Additional datasheets, footprints and schematics for TPP 30-124-J are listed on our Part Details page. You can also find images and similar parts to TPP 30-124-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 30-124-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 30-124-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 30-124-J fall under?
The TPP 30-124-J is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 30-124-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 30-124-J you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 30-124-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 30-124-J have stock available?
Authorised distributors including TRC Electronics, Transfer Multisort Elektronik, Newark Electronics, Distrelec and RS have stock available or on a lead time for TPP 30-124-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 30-124-J often in real-time on the comparison pages.
What if I can't find stock of TPP 30-124-J?
You can fill out our help required form which you can use to request a quote for TPP 30-124-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.