Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.86
150W, 32mm | |
Input Voltage | 85-264VDC |
Output Voltage | 36 |
Output Current | 4170mA |
Efficiency | 92% |
Package Style | 4" x 2", Open frame, Chassis Mount, none |
Length | 101.6mm |
Width | 50.8mm |
Weight | 187gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Switch Mode 36V 4.17A 150W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
36Vdc PFC Power Supply Open Frame | TRC Electronics |
Open-Frame-Schaltnetzteil, 36 VDC, 4.17 A, 150 W, TPI 150-136A-J | Buerklin |
Switching Power Supplies | Sager |
POWER SUPPLY, AC-DC, 36V, 3.06A | Farnell |
Where can I find additional details, specifications and documents for a TPI 150-136A-J?
Additional datasheets, footprints and schematics for TPI 150-136A-J are listed on our Part Details page. You can also find images and similar parts to TPI 150-136A-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPI 150-136A-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI 150-136A-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPI 150-136A-J fall under?
The TPI 150-136A-J is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPI 150-136A-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPI 150-136A-J you can contact the distributor directly for product support, shipping queries etc.
Is the TPI 150-136A-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPI 150-136A-J have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TPI 150-136A-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPI 150-136A-J often in real-time on the comparison pages.
What if I can't find stock of TPI 150-136A-J?
You can fill out our help required form which you can use to request a quote for TPI 150-136A-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.