Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.88
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$62.00
|
3
in stock
|
Buy Now | |
element14
from US$80.18
|
3
in stock
|
Buy Now | |
Farnell
from US$51.25
|
3
in stock
|
Buy Now | |
RS Americas
from US$69.25
|
-
|
Buy Now | |
TRC Electronics
from US$67.71
|
-
|
Buy Now | |
Buerklin
from US$70.10
|
-
|
Buy Now | |
Sager
from US$62.47
|
-
|
Buy Now |
100W, 32mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 2090mA |
Efficiency | 91% |
Package Style | 3" x 2", Open frame, Chassis Mount, none |
Length | 76.2mm |
Width | 50.8mm |
Weight | 156gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Switch Mode 48V 2.09A 100W | RS |
Power Supply, Ac-Dc, 48V, 2.09A Rohs Compliant: Yes |Traco Power TPI 100-148A-J | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 2.09A | element14 |
Power Supply | RS Americas |
48Vdc Power Supply 2x3 Open Frame PFC | TRC Electronics |
Open-Frame-Schaltnetzteil, 48 VDC, 2.09 A, 100 W, TPI 100-148A-J | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPI 100-148A-J?
Additional datasheets, footprints and schematics for TPI 100-148A-J are listed on our Part Details page. You can also find images and similar parts to TPI 100-148A-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPI 100-148A-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI 100-148A-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPI 100-148A-J fall under?
The TPI 100-148A-J is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPI 100-148A-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPI 100-148A-J you can contact the distributor directly for product support, shipping queries etc.
Is the TPI 100-148A-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPI 100-148A-J have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TPI 100-148A-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPI 100-148A-J often in real-time on the comparison pages.
What if I can't find stock of TPI 100-148A-J?
You can fill out our help required form which you can use to request a quote for TPI 100-148A-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.