Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 40A |
Triac Case Style | - |
Gate Trigger Current Max (QI) Igt | 200mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 40W |
Peak Non Rep Surge Current Itsm 50Hz | 350A |
Holding Current Max Ih | 50mA, 50mA |
No. of Pins | - |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 350A |
Current t2+g- | 200mA |
Current t2-g- | 200mA |
Gate Trigger Current Igt (Q1) t2+g+ | 200mA |
Gate Trigger Current Max Igt | 200mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Type | Triac |
ALTERNISTOR, 40A, 600V, TOP-3 | element14 |
Triac, Alternistor, 600 V, 200 Ma, 40 A, 350 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics TPDV640RG | Newark Electronics |
Where can I find additional details, specifications and documents for a TPDV640RG?
Additional datasheets, footprints and schematics for TPDV640RG are listed on our Part Details page. You can also find images and similar parts to TPDV640RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPDV640RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPDV640RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPDV640RG fall under?
The TPDV640RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to TPDV640RG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPDV640RG you can contact the distributor directly for product support, shipping queries etc.
Is the TPDV640RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPDV640RG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TPDV640RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPDV640RG often in real-time on the comparison pages.
What if I can't find stock of TPDV640RG?
You can fill out our help required form which you can use to request a quote for TPDV640RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.