TPD6F003DQDR . Inductors & Filters by Texas Instruments

DIODE ESD PROTECTION 5.5V

Status: Unknown
Series: TPD6F Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
49,362 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
2,996 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

EMI Filter Type EMI Filter with ESD Protection
No. of Data Lines 8 Data Lines
Filter Circuit C-R-C Pi Filter
Filter Case Style WSON
No. of Pins 16Pins
Product Range TPD6F Series
SVHC No SVHC (27-Jun-2018)
Diode Case Style WSON
Operating Voltage 5.5V

Alternative Descriptions

4 channel 5.5-V, ±12kV ESD protection & EMI Filter with 200-MHz -3-dB | Texas Instruments
DIODE, ESD PROTECTION, 5.5V | element14
Diode, Esd Protection, 5.5V | Newark Electronics
6Ch EMI Filter for D isplay Interface | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPD6F003DQDR .?

Additional datasheets, footprints and schematics for TPD6F003DQDR . are listed on our Part Details page. You can also find images and similar parts to TPD6F003DQDR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPD6F003DQDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD6F003DQDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPD6F003DQDR . fall under?

The TPD6F003DQDR . is listed under Electronic & Electrical Components > Inductors & Filters > Filters.

Can I view similar or alternative parts?

You can view similar parts to TPD6F003DQDR . when available in the Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPD6F003DQDR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPD6F003DQDR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPD6F003DQDR . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPD6F003DQDR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPD6F003DQDR . often in real-time on the comparison pages.

What if I can't find stock of TPD6F003DQDR .?

You can fill out our help required form which you can use to request a quote for TPD6F003DQDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay