IC Interface Type | USB |
---|---|
Interface Applications | USB Ports/Hubs Laptops Desktops Device Information High-Definition Digital TVs Set Top Boxes |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
TPD3S014DBVR | Elfaro |
Current-limit switch and D+/D– ESD protection for USB Host ports | Texas Instruments |
CURRENT LIMIT SWITCH, USB PORT, SOT-23-6 | Farnell |
Current Limit Switch, Usb Port, Sot-23-6 | Newark Electronics |
Current Limit Switch ESD Protect,USB Hos | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPD3S014DBVR .?
Additional datasheets, footprints and schematics for TPD3S014DBVR . are listed on our Part Details page. You can also find images and similar parts to TPD3S014DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD3S014DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD3S014DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD3S014DBVR . fall under?
The TPD3S014DBVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPD3S014DBVR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD3S014DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD3S014DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD3S014DBVR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPD3S014DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD3S014DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPD3S014DBVR .?
You can fill out our help required form which you can use to request a quote for TPD3S014DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.