Status: | Unknown |
---|---|
Series: | TPD3F Series |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 3 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | USON |
No. of Pins | 8Pins |
Product Range | TPD3F Series |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Bidirectional EMI / RFI Filtering and Line Breakdown Voltage 6V Low Noise C-R-C Filter Topology |
Clamping Voltage Vc Max | 10V |
IC Function | EMI Filter with Integrated Clamp For Sim Card Interface |
IC Package Type | USON |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage | 5.5V |
Emi Filter, 3Ch, Esd, Prot, 8Uson | Newark Electronics |
EMI FILTER, 3CH, ESD, PROT, 8USON | element14 |
3 channel 5.5-V, ± | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD3F303DPVR .?
Additional datasheets, footprints and schematics for TPD3F303DPVR . are listed on our Part Details page. You can also find images and similar parts to TPD3F303DPVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD3F303DPVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD3F303DPVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD3F303DPVR . fall under?
The TPD3F303DPVR . is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to TPD3F303DPVR . when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD3F303DPVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD3F303DPVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD3F303DPVR . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPD3F303DPVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD3F303DPVR . often in real-time on the comparison pages.
What if I can't find stock of TPD3F303DPVR .?
You can fill out our help required form which you can use to request a quote for TPD3F303DPVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.