Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Prices starting from US$0.09
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT |
No. of Pins | 3Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 45W |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
IC Package Type | SOT |
Dual 0.7-pF, 5.5-V, ±8-kV ESD protection diode with 5-A surge rating | Texas Instruments |
Esd Protection Array, 2Ch, Sot-3 | Newark Electronics |
ESD PROTECTION ARRAY, 2CH, SOT-3 | element14 |
Where can I find additional details, specifications and documents for a TPD2E009DRTR .?
Additional datasheets, footprints and schematics for TPD2E009DRTR . are listed on our Part Details page. You can also find images and similar parts to TPD2E009DRTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2E009DRTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2E009DRTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2E009DRTR . fall under?
The TPD2E009DRTR . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2E009DRTR . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2E009DRTR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2E009DRTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2E009DRTR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD2E009DRTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2E009DRTR . often in real-time on the comparison pages.
What if I can't find stock of TPD2E009DRTR .?
You can fill out our help required form which you can use to request a quote for TPD2E009DRTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.