Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
6,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
14,759
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
11,059
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,416
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOP |
No. of Pins | 4Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Dual 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 | Texas Instruments |
Texas Instruments,TPD2E001DZDR,IC,ESD | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Esd Protection Array, 2Ch, Sop-4 | Newark Electronics |
ESD PROTECTION ARRAY, 2CH, SOP-4 | element14 |
Where can I find additional details, specifications and documents for a TPD2E001DZDR?
Additional datasheets, footprints and schematics for TPD2E001DZDR are listed on our Part Details page. You can also find images and similar parts to TPD2E001DZDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2E001DZDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2E001DZDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2E001DZDR fall under?
The TPD2E001DZDR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2E001DZDR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2E001DZDR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2E001DZDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2E001DZDR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, RS, Transfer Multisort Elektronik and Kruse have stock available or on a lead time for TPD2E001DZDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2E001DZDR often in real-time on the comparison pages.
What if I can't find stock of TPD2E001DZDR?
You can fill out our help required form which you can use to request a quote for TPD2E001DZDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.