Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 96.5mm |
---|---|
Width | 45mm |
90mm | |
Weight | 162gg |
country of origin | CN |
ESD Sensitive | No |
24Vdc Redundant Module 1+1 Redundant Set Up | TRC Electronics |
These modules are external units for operation with two TPC power supplies with output voltage of 24 VDC and of same type and power. The modules allow to connect two outputs of TPC power supplies together in order to achieve a reliable DC supply. In normal operation the module achieves equal current share for both power supplies connected. During the redundancy operation, if one of the power supplies fails, the output power will be provided in full by the remaining operating power supply. The redundancy of the DC system is monitored by a DC-OK signal. | Conrad |
Redundancy Module 24 VDC in 24-27VDC out | RS |
Redundancy Module | RS Americas |
Stromversorgung, 24 bis 27 VDC, 10 A, 120 W, TPC-REM240-24 | Buerklin |
DIN Rail Power Supplies Product Type: AC/DC | Sager |
Where can I find additional details, specifications and documents for a TPC-REM240-24?
Additional datasheets, footprints and schematics for TPC-REM240-24 are listed on our Part Details page. You can also find images and similar parts to TPC-REM240-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC-REM240-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC-REM240-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC-REM240-24 fall under?
The TPC-REM240-24 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TPC-REM240-24 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC-REM240-24 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC-REM240-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC-REM240-24 have stock available?
Authorised distributors including TRC Electronics, Conrad, RS, RS Americas and Buerklin have stock available or on a lead time for TPC-REM240-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC-REM240-24 often in real-time on the comparison pages.
What if I can't find stock of TPC-REM240-24?
You can fill out our help required form which you can use to request a quote for TPC-REM240-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.