Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 187mm |
External Width - Metric | 122mm |
External Depth - Metric | 88.9mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TPCM 191209?
Additional datasheets, footprints and schematics for TPCM 191209 are listed on our Part Details page. You can also find images and similar parts to TPCM 191209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCM 191209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCM 191209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCM 191209 fall under?
The TPCM 191209 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to TPCM 191209 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCM 191209 you can contact the distributor directly for product support, shipping queries etc.
Is the TPCM 191209 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPCM 191209 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for TPCM 191209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCM 191209 often in real-time on the comparison pages.
What if I can't find stock of TPCM 191209?
You can fill out our help required form which you can use to request a quote for TPCM 191209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.