Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 344mm |
External Width - Metric | 289mm |
External Depth - Metric | 116.8mm |
IP Rating | IP65 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TPC 342912T?
Additional datasheets, footprints and schematics for TPC 342912T are listed on our Part Details page. You can also find images and similar parts to TPC 342912T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 342912T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 342912T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 342912T fall under?
The TPC 342912T is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to TPC 342912T when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 342912T you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 342912T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPC 342912T have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for TPC 342912T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 342912T often in real-time on the comparison pages.
What if I can't find stock of TPC 342912T?
You can fill out our help required form which you can use to request a quote for TPC 342912T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.