Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 130mm |
External Width - Metric | 130mm |
External Depth - Metric | 76.2mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TPC 131308?
Additional datasheets, footprints and schematics for TPC 131308 are listed on our Part Details page. You can also find images and similar parts to TPC 131308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 131308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 131308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 131308 fall under?
The TPC 131308 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to TPC 131308 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 131308 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 131308 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPC 131308 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for TPC 131308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 131308 often in real-time on the comparison pages.
What if I can't find stock of TPC 131308?
You can fill out our help required form which you can use to request a quote for TPC 131308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.