Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Outlets | 10Outlets |
---|---|
Supply Voltage VAC | 125VAC |
Current Rating | 16A |
Length - Metric | 203.2mm |
External Width - Metric | 482.6mm |
Cable Length - Metric | 2.74m |
Length - Imperial | 8" |
RoHS Compliant | No |
Power Distribution Unit, 10Way, 16A, 9Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a TPC115-10A2?
Additional datasheets, footprints and schematics for TPC115-10A2 are listed on our Part Details page. You can also find images and similar parts to TPC115-10A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC115-10A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC115-10A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC115-10A2 fall under?
The TPC115-10A2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to TPC115-10A2 when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC115-10A2 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC115-10A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC115-10A2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPC115-10A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC115-10A2 often in real-time on the comparison pages.
What if I can't find stock of TPC115-10A2?
You can fill out our help required form which you can use to request a quote for TPC115-10A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.