Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 96.5mm |
---|---|
Width | 45mm |
90mm | |
Weight | 190gg |
country of origin | CN |
ESD Sensitive | No |
Product Type: Ac/Dc | Newark Electronics |
Redundancy Module | RS Americas |
48Vdc Redundant Module 1+1 Redundant Set Up | TRC Electronics |
Stromversorgung, 48 bis 55 VDC, 5 A, 120 W, TPC-REM240-48 | Buerklin |
DIN Rail Power Supplies Product Type: AC/DC | Sager |
Where can I find additional details, specifications and documents for a TPC-REM240-48?
Additional datasheets, footprints and schematics for TPC-REM240-48 are listed on our Part Details page. You can also find images and similar parts to TPC-REM240-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC-REM240-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC-REM240-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC-REM240-48 fall under?
The TPC-REM240-48 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TPC-REM240-48 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC-REM240-48 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC-REM240-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC-REM240-48 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TPC-REM240-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC-REM240-48 often in real-time on the comparison pages.
What if I can't find stock of TPC-REM240-48?
You can fill out our help required form which you can use to request a quote for TPC-REM240-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.