Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$112.40
|
10
in stock
|
Buy Now | |
Distrelec
from US$102.09
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$86.97
|
5
in stock
|
Buy Now | |
element14
from US$127.29
|
5
in stock
|
Buy Now | |
Farnell
from US$91.61
|
5
in stock
|
Buy Now | |
RS Americas
from US$111.29
|
2
in stock
|
Buy Now | |
Conrad
from US$155.07
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$97.94
|
-
|
Buy Now | |
Buerklin
from US$89.27
|
-
|
Buy Now | |
Sager
from US$82.89
|
-
|
Buy Now |
96W, 90mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 8000mA |
Efficiency | 87% |
Package Style | DIN-Rail, Makrolon 2405 (UL 94 V-0 rated) |
Length | 110mm |
Width | 72mm |
Weight | 440gg |
country of origin | CN |
ESD Sensitive | No |
DIN-Rail PSU, 96 W, 12 Vdc, 8.0 A | RS |
Traco Power DIN Rail Power Supply, 87%, 12V, 8A, 96W, Adjustable | Distrelec |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 96 W, 12 V, 8 A Rohs Compliant: Yes |Traco Power TPC 120-112 | Newark Electronics |
POWER SUPPLY, AC/DC, 8A, 12V, 96W | element14 |
AC-DC Power Supply, 12V, 8A, 85-264V, Enclosed, DIN, Industrial, 96W, TPC Series | TRACO Power TPC 120-112 | RS Americas |
The TRACOPOWER TPC series is a family of lightweight DIN-rail power supplies with an excellent price/performance ratio. They consume sparse standby power, and operate with high efficiency to comply with the requirements of the European Ecodesign directive. They have universal input of 85-264VAC or 90-375VDC and are designed for class I operation in industrial and residential environments. With the optional active current sharing redundancy module, these power supplies provide a very reliable true redundant DC supply. | Conrad |
12Vdc DIN Rail Power Supply No Load Power Cons. | TRC Electronics |
Stromversorgung, 12 bis 15 VDC, 8 A, 96 W, TPC 120-112 | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPC 120-112?
Additional datasheets, footprints and schematics for TPC 120-112 are listed on our Part Details page. You can also find images and similar parts to TPC 120-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 120-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 120-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 120-112 fall under?
The TPC 120-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPC 120-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 120-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 120-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC 120-112 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPC 120-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 120-112 often in real-time on the comparison pages.
What if I can't find stock of TPC 120-112?
You can fill out our help required form which you can use to request a quote for TPC 120-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.