Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.42
|
155
in stock
|
Buy Now | |
RS Americas
from US$62.21
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$43.84
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.88
|
30
in stock
|
Buy Now | |
element14
from US$49.00
|
30
in stock
|
Buy Now | |
Farnell
from US$46.97
|
30
in stock
|
Buy Now | |
SOS electronic
from US$38.50
|
13
in stock
|
Buy Now | |
Conrad
from US$76.99
|
7
in stock
|
Buy Now | |
Distrelec
from US$51.37
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$62.10
|
-
|
Buy Now | |
TRC Electronics
from US$49.34
|
-
|
Buy Now | |
Buerklin
from US$45.03
|
-
|
Buy Now | |
Sager
from US$41.99
|
-
|
Buy Now |
30W, 90mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Efficiency | 84% |
Package Style | DIN-Rail, Makrolon 2405 (UL 94 V-0 rated) |
Length | 96.5mm |
Width | 26.5mm |
Weight | 160gg |
country of origin | CN |
ESD Sensitive | No |
DIN-rail PSU 8 - 264 VAC,90-375 VDC,30W | RS |
Power Supply, AC-DC,24V,1.25A,85-264V In, Enclosed, DIN Rail Mount,30W, TPC Series | TRACO Power TPC 030-124 | RS Americas |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant: Yes |Traco Power TPC 030-124 | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
POWER SUPPLY, AC/DC, 1.25A, 24V, 30W | element14 |
AC/DC DIN Rail Power Supply 30W 24V/1,25A | SOS electronic |
The TRACOPOWER TPC series is a family of lightweight DIN-rail power supplies with an excellent price/performance ratio. They consume sparse standby power, and operate with high efficiency to comply with the requirements of the European Ecodesign directive. They have universal input of 85-264VAC or 90-375VDC and are designed for class I operation in industrial and residential environments. With the optional active current sharing redundancy module, these power supplies provide a very reliable true redundant DC supply. | Conrad |
Traco Power DIN Rail Power Supply, 84%, 24V, 1.25A, 30W, Adjustable | Distrelec |
TracoPower TPC 030-124 DIN Rail Power Supply 24V 1.3A | Rapid Electronics |
24Vdc DIN Rail Power Supply No Load Power Cons. | TRC Electronics |
Stromversorgung, 24 bis 28,8 VDC, 1.25 A, 30 W, TPC 030-124 | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPC 030-124?
Additional datasheets, footprints and schematics for TPC 030-124 are listed on our Part Details page. You can also find images and similar parts to TPC 030-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 030-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 030-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 030-124 fall under?
The TPC 030-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPC 030-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 030-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 030-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC 030-124 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TPC 030-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 030-124 often in real-time on the comparison pages.
What if I can't find stock of TPC 030-124?
You can fill out our help required form which you can use to request a quote for TPC 030-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.