| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| RF Test Component Type | Preamplifier |
|---|---|
| Frequency | 6GHz |
| Impedance | - |
| Continuous RF Input Power Max | - |
| For Use With | Tektronix MDO4000 Series Mixed Domain Oscilloscopes |
| Product Range | - |
| Accessory Type | Preamplifier |
| Gain dB - Typical | 12dB |
| Plug Type | EU SWISS UK |
| RF Connector Type | SMA Jack |
| Test Frequency Range | 9kHz to 6GHz |
Where can I find additional details, specifications and documents for a TPA-N-PRE?
Additional datasheets, footprints and schematics for TPA-N-PRE are listed on our Part Details page. You can also find images and similar parts to TPA-N-PRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA-N-PRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA-N-PRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA-N-PRE fall under?
The TPA-N-PRE is listed under Test & Measurement > RF Test Equipment > RF Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA-N-PRE when available in the RF Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA-N-PRE you can contact the distributor directly for product support, shipping queries etc.
Is the TPA-N-PRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA-N-PRE have stock available?
There is no stock from authorised distributors for TPA-N-PRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA-N-PRE often in real-time on the comparison pages.
What if I can't find stock of TPA-N-PRE?
You can fill out our help required form which you can use to request a quote for TPA-N-PRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.