Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 700mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 701 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 700mW |
Power Rating RMS | 0.7W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 0.5% @ 700mW 8ohm VDD=5V |
Termination Type | Surface Mount Device |
IC, AMP AUDIO PWR 0.7W MONO 8MSOP | element14 |
700-mW, mono, analog input Class-AB audio amplifier woth 1.5 nA quiescent current | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA701DGN.?
Additional datasheets, footprints and schematics for TPA701DGN. are listed on our Part Details page. You can also find images and similar parts to TPA701DGN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA701DGN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA701DGN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA701DGN. fall under?
The TPA701DGN. is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA701DGN. when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA701DGN. you can contact the distributor directly for product support, shipping queries etc.
Is the TPA701DGN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA701DGN. have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Texas Instruments have stock available or on a lead time for TPA701DGN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA701DGN. often in real-time on the comparison pages.
What if I can't find stock of TPA701DGN.?
You can fill out our help required form which you can use to request a quote for TPA701DGN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.