Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 1.25W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TPA6205A1DGNR TI | Elfaro |
1.25W Mono Fully Dif f ClassAB Aud Amp | Mouser Electronics |
1.25-W, mono, analog input Class-AB audio amplifier with 1.8-V input logic | Texas Instruments |
Audio Power Amplifier, Class Ab, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA6205A1DGNR .?
Additional datasheets, footprints and schematics for TPA6205A1DGNR . are listed on our Part Details page. You can also find images and similar parts to TPA6205A1DGNR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6205A1DGNR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6205A1DGNR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6205A1DGNR . fall under?
The TPA6205A1DGNR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6205A1DGNR . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6205A1DGNR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6205A1DGNR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6205A1DGNR . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TPA6205A1DGNR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6205A1DGNR . often in real-time on the comparison pages.
What if I can't find stock of TPA6205A1DGNR .?
You can fill out our help required form which you can use to request a quote for TPA6205A1DGNR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.