Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPA3245DDV |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board TPA3245DDV |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPA3245 115W Stereo / 230W Mono Ultra-HD Analog-In Audio Class-D Module | Texas Instruments |
Eval Board, Stereo Purepath Ultra Hd | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3245EVM?
Additional datasheets, footprints and schematics for TPA3245EVM are listed on our Part Details page. You can also find images and similar parts to TPA3245EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3245EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3245EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3245EVM fall under?
The TPA3245EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPA3245EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3245EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3245EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3245EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3245EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3245EVM often in real-time on the comparison pages.
What if I can't find stock of TPA3245EVM?
You can fill out our help required form which you can use to request a quote for TPA3245EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.