Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 700mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 321 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 350mW |
Power Rating RMS | 0.35W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 1% @ 350mW 8ohm VDD=5V |
Termination Type | Surface Mount Device |
IC, AMP AUDIO PWR 0.35W MONO 8SOIC | element14 |
Ic, Amp Audio Pwr 0.35W Mono 8Soic | Newark Electronics |
700-mW, mono, analog input Class-AB audio amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA321D .?
Additional datasheets, footprints and schematics for TPA321D . are listed on our Part Details page. You can also find images and similar parts to TPA321D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA321D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA321D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA321D . fall under?
The TPA321D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA321D . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA321D . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA321D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA321D . have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TPA321D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA321D . often in real-time on the comparison pages.
What if I can't find stock of TPA321D .?
You can fill out our help required form which you can use to request a quote for TPA321D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.